Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/04722-01XA |
| Product Name | SN74LVTH32374-EP Enhanced Product 3.3-V Abt 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 4.5 ns |
| fMAX | 160 MHz |