Texas Instruments SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset SNJ54F109W

Description
Dual J-K Positive-Edge-Trigge red Flip-Flops W/Clear And Preset 16-CFP -55 to 125
Request a Quote Datasheet
Description
Dual J-K Positive-Edge-Trigge red Flip-Flops W/Clear And Preset 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - SNJ54F109W - Texas Instruments
Dallas, TX, United States
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset
SNJ54F109W
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset SNJ54F109W
Dual J-K Positive-Edge-Trigge red Flip-Flops W/Clear And Preset 16-CFP -55 to 125

Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset 16-CFP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1195304-SNJ54F109W
Integrated Circuits (ICs) - Logic - Flip Flops 1195304-SNJ54F109W
Win Source Part Number: 1195304-SNJ54F109W Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54F109W,TEXT ISSNJ54F109W

Win Source Part Number: 1195304-SNJ54F109W
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54F109W,TEXTISSNJ54F109W

Buy Now Datasheet
 - SNJ54F109W - Rochester Electronics
Newburyport, MA, United States
J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, CDFP16

J-Kbar Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, CDFP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54F109W
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54F109W
DUAL J-K POSITIVE-EDGE-TRIGGE RED

DUAL J-K POSITIVE-EDGE-TRIGGERED

Supplier's Site
Flip Flops - SNJ54F109W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54F109W
Flip Flops SNJ54F109W
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - SNJ54F109W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54F109W
Flip Flops SNJ54F109W
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CFlatPack

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CFlatPack

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54F109W 1195304-SNJ54F109W SNJ54F109W SNJ54F109W SNJ54F109W SNJ54F109W
Product Name SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC CFP16 16-CFlatpack
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54S112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601M2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details