Texas Instruments SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs SNJ54AHC374FK

Description
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - SNJ54AHC374FK - Texas Instruments
Dallas, TX, United States
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs
SNJ54AHC374FK
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs SNJ54AHC374FK
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125

Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54AHC374FK
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54AHC374FK
OCTAL EDGE-TRIGGERED D-TYPE FLIP

OCTAL EDGE-TRIGGERED D-TYPE FLIP

Supplier's Site
Flip Flops - SNJ54AHC374FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54AHC374FK
Flip Flops SNJ54AHC374FK
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54AHC374FK SNJ54AHC374FK SNJ54AHC374FK
Product Name SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 18.5 ns
fMAX 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Flip Flops - 54LS112LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers