The SN74LVTH574-EP is an octal edge-triggered D-type flip-flop designed for 3.3-V operation with TTL-compatible 5-V inputs, featuring bus-hold circuitry and 3-state outputs. It is housed in a 20-pin TSSOP package and operates over a temperature range of -40°C to 85°C. The device supports hot insertion, powers up in a high-impedance state, and meets JESD 17 for latch-up performance and JESD 22 for ESD protection with 2000-V human-body model and 200-V machine model ratings. Supply voltage ranges from 2.7 V to 3.6 V, with output current capability of ±64 mA in low state and ±32 mA in high state.
Enhanced Product 3.3-V Abt Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/04679-01XE |
| Product Name | SN74LVTH574-EP Enhanced Product 3.3-V Abt Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 4.5 ns |
| fMAX | 160 MHz |