Texas Instruments SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C SNJ54S74J

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CDIP -55 to 125
Request a Quote
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual D-type positive-edge-triggered flip-flops with preset and clear in a 14-pin ceramic dual in-line package (CDIP), operating from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Dual D-type positive-edge-triggered flip-flops with preset and clear in a 14-pin ceramic dual in-line package (CDIP), operating from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C - SNJ54S74J - Texas Instruments
Dallas, TX, United States
SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C
SNJ54S74J
SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C SNJ54S74J
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And C 14-CDIP -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C 14-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54S74J
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54S74J
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number SNJ54S74J SNJ54S74J
Product Name SN54S74 Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And C Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
fMAX 50 MHz
Operating Current 25 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74107DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Flip Flops - 40174BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301Q2A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details