Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74S112ANSRE4

Description
Win Source Part Number: 1258340-SN74S112ANSR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74S Type: JK Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 1mA, 20mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7ns @ 5V, 15pF Trigger Type: Negative Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 25 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258340-SN74S112ANSR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74S Type: JK Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 1mA, 20mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7ns @ 5V, 15pF Trigger Type: Negative Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 25 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258340-SN74S112ANSRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258340-SN74S112ANSRE4
Win Source Part Number: 1258340-SN74S112ANSR E4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74S Type: JK Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 1mA, 20mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7ns @ 5V, 15pF Trigger Type: Negative Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 25 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete

Win Source Part Number: 1258340-SN74S112ANSRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74S
Type: JK Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 1mA, 20mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 15pF
Trigger Type: Negative Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 125 MHz
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 25 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S1
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74S112ANSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74S112ANSRE4
Flip Flops SN74S112ANSRE4
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74S112ANSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74S112ANSRE4
Logic - Flip Flops SN74S112ANSRE4
IC FF JK TYPE DUAL 1BIT 16SO

IC FF JK TYPE DUAL 1BIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258340-SN74S112ANSRE4 SN74S112ANSRE4 SN74S112ANSRE4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Negative-edge Triggered; Negative Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 7 ns
fMAX 125 MHz 125 MHz
Low-level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC1G74GD,125-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details
Logic - Flip Flops - 74AC574MTCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details