Octal D-type flip-flops with enable in a 20-pin CFP package, operating from -55°C to 125°C.
Octal D-type Flip-Flops With Enable 20-CFP -55 to 125
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, CDFP20
OCTAL D-TYPE FLIP-FLOPS WITH ENA
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LS377W | SNJ54LS377W | SNJ54LS377W | SNJ54LS377W |
| Product Name | SN54LS377 Octal D-type Flip-Flops With Enable | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | |||
| Propagation Delay | 27 ns | |||
| fMAX | 35 MHz | |||
| Operating Current | 28 mA |