The SN54LS76A is a dual J-K flip-flop integrated circuit designed by Texas Instruments, featuring preset and clear functions. It operates within a temperature range of -55°C to 125°C, making it suitable for a variety of applications, including military and industrial environments. The device is housed in a 16-pin CFP package and is part of the LS (Low Power Schottky) logic family, which offers improved speed and reduced power consumption compared to standard TTL devices. The flip-flops can be used in synchronous applications, allowing for reliable data storage and manipulation in digital circuits.
Dual J-K Flip-Flops With Preset And Clear 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54LS76AW |
| Product Name | SN54LS76A Dual J-K Flip-Flops With Preset And Clear |
| Flip-Flop Type | J-K |