Texas Instruments SN54AHC273 Octal D-type Flip-Flops With Clear SNJ54AHC273FK

Description
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHC273 Octal D-type Flip-Flops With Clear - SNJ54AHC273FK - Texas Instruments
Dallas, TX, United States
SN54AHC273 Octal D-type Flip-Flops With Clear
SNJ54AHC273FK
SN54AHC273 Octal D-type Flip-Flops With Clear SNJ54AHC273FK
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125

Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54AHC273FK
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54AHC273FK
OCTAL D-TYPE FLIP-FLOPS WITH CLE

OCTAL D-TYPE FLIP-FLOPS WITH CLE

Supplier's Site
Flip Flops - SNJ54AHC273FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54AHC273FK
Flip Flops SNJ54AHC273FK
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54AHC273FK SNJ54AHC273FK SNJ54AHC273FK
Product Name SN54AHC273 Octal D-type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V
Propagation Delay 19.5 ns
fMAX 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54174FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74ACTQ377SC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type SOP20; SOP
Logic Family CMOS
View Details
3 suppliers
SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001MLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers