Texas Instruments SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET SNJ54LVC74AJ

Description
DUAL POSITIVE-EDGE-TRIGGE RED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 14-CDIP -55 to 125
Request a Quote
Description
DUAL POSITIVE-EDGE-TRIGGE RED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54LVC74AJ is a dual positive-edge-triggered D-type flip-flop with clear and preset in a 14-pin ceramic DIP package, operating from -55°C to 125°C. The device supports operation from 2.7V to 3.6V and features a maximum propagation delay of 5.2ns at 3.3V. Latch-up performance exceeds 250mA per JESD 17, and ESD protection exceeds 2000V human-body model and 1000V charged-device model. Dimensions are 19.55mm × 7.9mm for the package and 19.56mm × 6.67mm for the body.

Datasheet Summary
Powered by GS/AI

The SNJ54LVC74AJ is a dual positive-edge-triggered D-type flip-flop with clear and preset in a 14-pin ceramic DIP package, operating from -55°C to 125°C. The device supports operation from 2.7V to 3.6V and features a maximum propagation delay of 5.2ns at 3.3V. Latch-up performance exceeds 250mA per JESD 17, and ESD protection exceeds 2000V human-body model and 1000V charged-device model. Dimensions are 19.55mm × 7.9mm for the package and 19.56mm × 6.67mm for the body.

Suppliers

Company
Product
Description
Supplier Links
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - SNJ54LVC74AJ - Texas Instruments
Dallas, TX, United States
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
SNJ54LVC74AJ
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET SNJ54LVC74AJ
DUAL POSITIVE-EDGE-TRIGGE RED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 14-CDIP -55 to 125

DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET 14-CDIP -55 to 125

Buy Now Datasheet
Flip Flops - SNJ54LVC74AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LVC74AJ
Flip Flops SNJ54LVC74AJ
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54LVC74AJ
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54LVC74AJ
DUAL POSITIVE-EDGE-TRIGGE RED D-T

DUAL POSITIVE-EDGE-TRIGGERED D-T

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54LVC74AJ SNJ54LVC74AJ SNJ54LVC74AJ
Product Name SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3 3.6V; 2V ~ 3.6V
Propagation Delay 6 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
2 suppliers
SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details