3.3-V ABT octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C, with bus-hold circuitry, hot-insertion support, and ESD protection exceeding 2000 V HBM and 200 V MM.
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LVTH574DWG4 |
| Product Name | SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 4.5 ns |
| fMAX | 160 MHz |