The SN74LVC2G74-EP is a single positive edge-triggered D-type flip-flop with clear and preset, designed for 1.65-V to 5.5-V VCC operation. It is packaged in a VSSOP (DCU) with 8 pins and supports extended temperature performance from -55°C to 125°C. The device features a maximum propagation delay of 7.9 ns at 3.3 V, ±24 mA output drive capability at 3.3 V, low power consumption with a maximum ICC of 10 mA, and latch-up performance exceeding 100 mA per JESD78, Class II. ESD protection exceeds 2000 V HBM, 200 V MM, and 1000 V CDM. It supports partial power-down mode and is qualified per JEDEC and industry standards for reliable operation over the extended temperature range.
Enhanced Product Single Positive Edge Triggered D-Type Flip-Flop With Clear And Preset 8-US8 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/08617-01XE |
| Product Name | SN74LVC2G74-EP Enhanced Product Single Positive Edge Triggered D-Type Flip-Flop With Clear And Preset |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 |
| Propagation Delay | 7.9 ns |
| fMAX | 150 MHz |