Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C.
Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
OCTAL D-TYPE POSITIVE EDGE TRIGG
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54S374FK | SNJ54S374FK | SNJ54S374FK |
| Product Name | SN54S374 Octal D-Type Positive Edge Triggered Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered | ||
| Output Characteristics | 3-State | ||
| Propagation Delay | 17 ns | ||
| fMAX | 50 MHz | ||
| Operating Current | 0.1800 mA |