Texas Instruments SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs SNJ54AC574FK

Description
Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Description
Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AC574 is an octal D-type edge-triggered flip-flop featuring 3-state outputs, designed for operation within a voltage range of 2V to 6V. It can accept input voltages up to 6V and has a maximum propagation delay (t_pd) of 8.5ns at 5V. This device is particularly suitable for applications requiring the driving of highly capacitive or low-impedance loads, making it ideal for buffer registers, I/O ports, bidirectional bus drivers, and working registers. The SNJ54AC574FK variant is packaged in a 20-pin LCCC configuration and operates effectively in a temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN54AC574 is an octal D-type edge-triggered flip-flop featuring 3-state outputs, designed for operation within a voltage range of 2V to 6V. It can accept input voltages up to 6V and has a maximum propagation delay (t_pd) of 8.5ns at 5V. This device is particularly suitable for applications requiring the driving of highly capacitive or low-impedance loads, making it ideal for buffer registers, I/O ports, bidirectional bus drivers, and working registers. The SNJ54AC574FK variant is packaged in a 20-pin LCCC configuration and operates effectively in a temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - SNJ54AC574FK - Texas Instruments
Dallas, TX, United States
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs
SNJ54AC574FK
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs SNJ54AC574FK
Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125

Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54AC574FK
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54AC574FK
OCTAL D-TYPE EDGE-TRIGGERED FLIP

OCTAL D-TYPE EDGE-TRIGGERED FLIP

Supplier's Site
Flip Flops - SNJ54AC574FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54AC574FK
Flip Flops SNJ54AC574FK
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54AC574FK SNJ54AC574FK SNJ54AC574FK
Product Name SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 15 ns
fMAX 100 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers
 - 54F379DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP16
Logic Family TTL
View Details
SN54LS73A Dual J-K Flip-Flops With Clear and 3-state Outputs - 5962-9675101QCA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details