Texas Instruments SN54LS76A Dual J-K Flip-Flops With Preset And Clear SNJ54LS76AJ

Description
Dual J-K Flip-Flops With Preset And Clear 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual J-K Flip-Flops With Preset And Clear 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS76A Dual J-K Flip-Flops With Preset And Clear - SNJ54LS76AJ - Texas Instruments
Dallas, TX, United States
SN54LS76A Dual J-K Flip-Flops With Preset And Clear
SNJ54LS76AJ
SN54LS76A Dual J-K Flip-Flops With Preset And Clear SNJ54LS76AJ
Dual J-K Flip-Flops With Preset And Clear 16-CDIP -55 to 125

Dual J-K Flip-Flops With Preset And Clear 16-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54LS76AJ - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP16

J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, CDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SNJ54LS76AJ
1256723-SNJ54LS76AJ
Logic - Logic - Flip Flops - SNJ54LS76AJ 1256723-SNJ54LS76AJ
Manufacturer: Texas Instruments Win Source Part Number: 1256723-SNJ54LS76AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256723-SNJ54LS76AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - SNJ54LS76AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LS76AJ
Flip Flops SNJ54LS76AJ
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Buy Now
Flip Flops - SNJ54LS76AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LS76AJ
Flip Flops SNJ54LS76AJ
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54LS76AJ
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54LS76AJ
DUAL J-K FLIP-FLOPS WITH PRESET

DUAL J-K FLIP-FLOPS WITH PRESET

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54LS76AJ SNJ54LS76AJ 1256723-SNJ54LS76AJ SNJ54LS76AJ SNJ54LS76AJ
Product Name SN54LS76A Dual J-K Flip-Flops With Preset And Clear Logic - Logic - Flip Flops - SNJ54LS76AJ Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K J-K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QFA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
3 suppliers
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers