Texas Instruments SN54S175 Quadruple D-type Flip-Flops With Clear SNJ54S175FK

Description
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S175 Quadruple D-type Flip-Flops With Clear - SNJ54S175FK - Texas Instruments
Dallas, TX, United States
SN54S175 Quadruple D-type Flip-Flops With Clear
SNJ54S175FK
SN54S175 Quadruple D-type Flip-Flops With Clear SNJ54S175FK
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125

Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125

Buy Now Datasheet
Logic - Logic - Flip Flops - SNJ54S175FK - 1199831-SNJ54S175FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SNJ54S175FK
1199831-SNJ54S175FK
Logic - Logic - Flip Flops - SNJ54S175FK 1199831-SNJ54S175FK
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199831-SNJ54S175FK Packaging: Rail/Tube Polarity: Non-Inverting Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 4 Number of Pins: 20 High Level Output Current: -1 mA Low Level Output Current: 20 mA Propagation Delay: 22 ns Categories: Logic - Flip Flops Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: D-Type Max Operating Temperature: 125 °C Clock Edge Trigger Type: Positive Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199831-SNJ54S175FK
Packaging: Rail/Tube
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 4
Number of Pins: 20
High Level Output Current: -1 mA
Low Level Output Current: 20 mA
Propagation Delay: 22 ns
Categories: Logic - Flip Flops
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: D-Type
Max Operating Temperature: 125 °C
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number SNJ54S175FK 1199831-SNJ54S175FK
Product Name SN54S175 Quadruple D-type Flip-Flops With Clear Logic - Logic - Flip Flops - SNJ54S175FK
Flip-Flop Type D
Propagation Delay 17 ns
fMAX 50 MHz
Operating Current 96 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS377FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details