The SN74LVTH374NSR is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V inputs. It is housed in a 20-pin SOP (NS) package with dimensions supporting standard surface-mount assembly. The device operates over a temperature range of -40°C to 85°C and supports bus-hold circuitry on data inputs, eliminating external pullup/pulldown resistors. Outputs are enabled or disabled via an active-low output-enable pin and remain in a high-impedance state during power-up and power-down. The part meets ESD protection standards of 2000 V HBM and 200 V MM, and latch-up immunity exceeds 500 mA per JESD 17. Supply voltage ranges from 2.7 V to 3.6 V, with high-level output current of -24 mA and low-level output current of 48 mA under recommended operating conditions.
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1100843-SN74LVTH374N
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH374NSR | 1100843-SN74LVTH374NSR | 296-SN74LVTH374NSRCT-ND | SN74LVTH374NSR | SN74LVTH374NSR | SN74LVTH374NSR |
| Product Name | SN74LVTH374 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74LVTH374NSR | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | |||
| fMAX | 160 MHz | 150 MHz | 150 MHz |