The SN74LVT574DWR is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation and compatible with 5-V TTL interfaces. It is housed in a 20-pin SOIC (DW) package and operates over the temperature range of −40°C to 85°C. The device features bus-hold circuitry, supports live insertion, and exceeds 2000 V ESD protection per MIL-STD-883C, Method 3015. Output current ratings are 64 mA for low state and 64 mA for high state. Latch-up performance exceeds 500 mA per JEDEC Standard JESD-17.
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 133784-SN74LVT574DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5.9ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE 1-ELE 8-BIT 20-SOIC
IC FF D-TYPE 1-ELE 8-BIT 20-SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVT574DWR | 133784-SN74LVT574DWR | 296-SN74LVT574DWRTR-ND | SN74LVT574DWR | SN74LVT574DWR | SN74LVT574DWR |
| Product Name | SN74LVT574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74LVT574DWR | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | |||
| Propagation Delay | 5.9 ns | 5.9 ns | ||||
| fMAX | 150 MHz | 150 MHz |