Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin CDIP package, operating from -55 to 125°C.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
OCTAL EDGE-TRIGGERED D-TYPE FLIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54AHCT574J | SNJ54AHCT574J |
| Product Name | SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Output Characteristics | 3-State | |
| Propagation Delay | 12 ns | |
| fMAX | 70 MHz |