Quadruple D-type flip-flops with clear in a 16-pin CFP package, operating from -55°C to 125°C.
Quadruple D-type Flip-Flops With Clear 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54S175W |
| Product Name | SN54S175 Quadruple D-type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Propagation Delay | 17 ns |
| fMAX | 50 MHz |
| Operating Current | 96 mA |