Texas Instruments SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset SNJ54AC74W

Description
Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - SNJ54AC74W - Texas Instruments
Dallas, TX, United States
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset
SNJ54AC74W
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset SNJ54AC74W
Dual Positive-Edge-Trigge red D-Type- Flip-Flops With Clear And Preset 14-CFP -55 to 125

Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset 14-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54AC74W
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54AC74W
DUAL POSITIVE-EDGE-TRIGGE RED D-T

DUAL POSITIVE-EDGE-TRIGGERED D-T

Supplier's Site
Flip Flops - SNJ54AC74W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54AC74W
Flip Flops SNJ54AC74W
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54AC74W SNJ54AC74W SNJ54AC74W
Product Name SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V
Propagation Delay 13.5 ns
fMAX 100 MHz
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
Flip Flops - 4027BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers