Enhanced Product 3.3-V Abt Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH374IPWREP | 296-22395-2-ND | SN74LVTH374IPWREP | SN74LVTH374IPWREP | SN74LVTH374IPWREP |
| Product Name | SN74LVTH374-EP Enhanced Product 3.3-V Abt Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 4.5 ns | 4.5 ns | |||
| fMAX | 160 MHz | 150 MHz |