The SN74LVTH273PWR is an octal D-type flip-flop with direct clear, designed for 3.3-V operation with TTL-compatible 5-V inputs. It is packaged in a 20-pin TSSOP with operating temperature range from -40°C to 85°C. The device features bus-hold circuitry, I_off support for partial-power-down mode, and latch-up performance exceeding 500 mA per JESD 17. ESD protection exceeds 2000 V human-body model and 200 V machine model. It operates from 2.7 V to 3.6 V supply voltage with high-level output current of -32 mA and low-level output current of 64 mA.
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
D Flip-Flop, LVT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 030414-SN74LVTH273PW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 150MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH273PWR | SN74LVTH273PWR | 030414-SN74LVTH273PWR | 296-1273-2-ND | SN74LVTH273PWR | SN74LVTH273PWR | SN74LVTH273PWR |
| Product Name | SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74LVTH273PWR | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | |||
| Propagation Delay | 4.9 ns | 4.9 ns | 4.9 ns | ||||
| fMAX | 160 MHz | 150 MHz | 150 MHz | ||||
| Operating Current | 5 mA |