Hex D-type flip-flops with clear in a 20-pin LCCC package, operating from -55°C to 125°C, featuring buffered clock and direct-clear inputs, and fully buffered outputs for maximum isolation. The device is a positive-edge-trigge
Hex/Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54AS174FK |
| Product Name | SN54AS174 Hex/Quadruple D-type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Propagation Delay | 10 ns |
| fMAX | 125 MHz |
| Operating Current | 45 mA |