Texas Instruments SN74LVC74A-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset V62/04669-02YE

Description
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC74A-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset - V62/04669-02YE - Texas Instruments
Dallas, TX, United States
SN74LVC74A-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
V62/04669-02YE
SN74LVC74A-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset V62/04669-02YE
Enhanced Product Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-TSSOP -55 to 125

Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-TSSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number V62/04669-02YE
Product Name SN74LVC74A-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Propagation Delay 6 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8875901EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 50 ns
View Details
3 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details