The SN74LVTH574DB is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V interface support. It is packaged in a 20-pin SSOP (DB) format. The device operates from -40°C to 85°C, features active bus-hold circuitry, and supports hot insertion with I_off and power-up 3-state functionality. It meets JESD 17 for latch-up performance and JESD 22 for ESD protection, including 2000-V human-body model and 200-V machine model ratings.
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
IC FF D-TYPE SNGL 8BIT 20SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH574DB | SN74LVTH574DB-ND | SN74LVTH574DB | SN74LVTH574DB | SN74LVTH574DB |
| Product Name | SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 4.5 ns | 4.5 ns | |||
| fMAX | 160 MHz | 150 MHz |