Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of -55°C to 125°C.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
54ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
OCTAL D-TYPE EDGE TRIGGERED FLIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ALS374AJ | SNJ54ALS374AJ | SNJ54ALS374AJ |
| Product Name | SN54ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Output Characteristics | 3-State | 3-State | |
| Propagation Delay | 16 ns | ||
| fMAX | 75 MHz | ||
| Operating Current | 31 mA |