Texas Instruments SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVTH16374DGGR

Description
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Description
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH16374DGGR is a 3.3-V ABT 16-bit edge-triggered D-type flip-flop with 3-state outputs in a 48-pin TSSOP package, operating from -40°C to 85°C. It supports mixed-mode signal operation with 5-V inputs and outputs while running on a 3.3-V supply, features bus-hold circuitry on data inputs, and includes I_off and power-up 3-state support for hot insertion. The device meets ESD protection standards of 2000 V HBM and 200 V MM, and its distributed VCC and GND pins minimize switching noise. Output ground bounce is typically less than 0.8 V at 3.3 V supply and 25°C.

Datasheet Summary
Powered by GS/AI

The SN74LVTH16374DGGR is a 3.3-V ABT 16-bit edge-triggered D-type flip-flop with 3-state outputs in a 48-pin TSSOP package, operating from -40°C to 85°C. It supports mixed-mode signal operation with 5-V inputs and outputs while running on a 3.3-V supply, features bus-hold circuitry on data inputs, and includes I_off and power-up 3-state support for hot insertion. The device meets ESD protection standards of 2000 V HBM and 200 V MM, and its distributed VCC and GND pins minimize switching noise. Output ground bounce is typically less than 0.8 V at 3.3 V supply and 25°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74LVTH16374DGGR - Texas Instruments
Dallas, TX, United States
SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74LVTH16374DGGR
SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVTH16374DGGR
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TSSOP -40 to 85

3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVTH16374DGGR
007316-SN74LVTH16374DGGR
Logic - Logic - Flip Flops - SN74LVTH16374DGGR 007316-SN74LVTH16374DGGR
Manufacturer: Texas Instruments Win Source Part Number: 007316-SN74LVTH16374 DGGR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 160MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007316-SN74LVTH16374DGGR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 160MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-1263-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1263-1-ND
Flip Flops 296-1263-1-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Flip Flops - 296-1263-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1263-6-ND
Flip Flops 296-1263-6-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Flip Flops - 296-1263-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1263-2-ND
Flip Flops 296-1263-2-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Flip Flops - SN74LVTH16374DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVTH16374DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH16374DGGR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH16374DGGR
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Ic, Sm, Logic, 74Lvth, Flip-Flop; Logic Family / Base Number Texas Instruments - 28AH5148 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Lvth, Flip-Flop; Logic Family / Base Number Texas Instruments
28AH5148
Ic, Sm, Logic, 74Lvth, Flip-Flop; Logic Family / Base Number Texas Instruments 28AH5148
IC, SM, LOGIC, 74LVTH, FLIP-FLOP; Logic Family / Base Number:74LVT16374; Flip-Flop Type:D; Propagation Delay:3ns; Frequency:160MHz; Output Current:64mA; Logic Case Style:TSSOP; No. of Pins:48Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

IC, SM, LOGIC, 74LVTH, FLIP-FLOP; Logic Family / Base Number:74LVT16374; Flip-Flop Type:D; Propagation Delay:3ns; Frequency:160MHz; Output Current:64mA; Logic Case Style:TSSOP; No. of Pins:48Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - SN74LVTH16374DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVTH16374DGGR
Logic - Flip Flops SN74LVTH16374DGGR
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVTH16374DGGR 007316-SN74LVTH16374DGGR 296-1263-1-ND SN74LVTH16374DGGR SN74LVTH16374DGGR 28AH5148 SN74LVTH16374DGGR
Product Name SN74LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74LVTH16374DGGR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Ic, Sm, Logic, 74Lvth, Flip-Flop; Logic Family / Base Number Texas Instruments Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 4.5 ns 4.5 ns 4.5 ns 3 ns
fMAX 160 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8682501EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 43 ns
View Details
4 suppliers
Flip Flops - 74174DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers