The SN74LVTH273MNSREP is an enhanced product octal D-type flip-flop designed for 3.3-V operation with TTL-compatible 5-V input and output voltage levels. It is packaged in a 20-pin small outline (SOP) package, measuring 8.4 mm in length, 13.0 mm in width, and 2.5 mm in thickness. The device operates over a temperature range of -55°C to 125°C and features bus-hold circuitry on data inputs, eliminating the need for external pullup or pulldown resistors. It supports partial power-down mode with Ioff circuitry to prevent backflow current, and includes direct-clear and buffered clock inputs. The flip-flops are positive-edge-trigge
Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear 20-SO -55 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Win Source Part Number: 1258354-SN74LVTH273M
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVTH
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 190 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -V62/04674-02YE,296-
Base Product Number: 74LVTH273
D Flip-Flop, LVT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH273MNSREP | 296-22393-2-ND | 1258354-SN74LVTH273MNSREP | SN74LVTH273MNSREP | SN74LVTH273MNSREP | SN74LVTH273MNSREP | SN74LVTH273MNSREP |
| Product Name | SN74LVTH273-EP Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | |||
| Propagation Delay | 4.9 ns | 4.9 ns | 4.9 ns | ||||
| fMAX | 160 MHz | 150 MHz | 150 MHz | ||||
| Operating Current | 5 mA |