Texas Instruments SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821ADWG4

Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10-bit bus-interface flip-flop with 3-state outputs designed for operation from 1.65 V to 3.6 V, featuring inputs that accept voltages up to 5.5 V and support mixed-mode signal operation. Packaged in a 24-pin SOIC (DW) body with an operating temperature range of -40°C to 85°C. Exhibits a maximum propagation delay of 7.3 ns at 3.3 V, with output ground bounce under 0.8 V and output undershoot exceeding 2 V at 3.3 V and 25°C. Complies with JESD17 for latch-up performance exceeding 250 mA and JESD22 for ESD protection, including 2000 V human-body model. Supports partial-power-down mode with I_off circuitry to prevent current backflow.

Datasheet Summary
Powered by GS/AI

10-bit bus-interface flip-flop with 3-state outputs designed for operation from 1.65 V to 3.6 V, featuring inputs that accept voltages up to 5.5 V and support mixed-mode signal operation. Packaged in a 24-pin SOIC (DW) body with an operating temperature range of -40°C to 85°C. Exhibits a maximum propagation delay of 7.3 ns at 3.3 V, with output ground bounce under 0.8 V and output undershoot exceeding 2 V at 3.3 V and 25°C. Complies with JESD17 for latch-up performance exceeding 250 mA and JESD22 for ESD protection, including 2000 V human-body model. Supports partial-power-down mode with I_off circuitry to prevent current backflow.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC821ADWG4 - Texas Instruments
Dallas, TX, United States
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC821ADWG4
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821ADWG4
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85

10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258371-SN74LVC821ADWG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258371-SN74LVC821ADWG4
Win Source Part Number: 1258371-SN74LVC821AD WG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC821

Win Source Part Number: 1258371-SN74LVC821ADWG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC821

Buy Now Datasheet
Flip Flops - SN74LVC821ADWG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74LVC821ADWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC821ADWG4
Logic - Flip Flops SN74LVC821ADWG4
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC821ADWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC821ADWG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC821ADWG4
IC FF D-TYPE SNGL 10BIT 24SOIC

IC FF D-TYPE SNGL 10BIT 24SOIC

Supplier's Site
Flip Flops - SN74LVC821ADWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC821ADWG4 1258371-SN74LVC821ADWG4 SN74LVC821ADWG4-ND SN74LVC821ADWG4 SN74LVC821ADWG4 SN74LVC821ADWG4
Product Name SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.5 ns 7.3 ns 7.3 ns
fMAX 100 MHz 150 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC109-SP Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8415001VFA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type CDIP,CFP
Logic Family HC
View Details
2 suppliers
SN54HC109-SP Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8415001VEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type CDIP,CFP
Logic Family HC
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details