Texas Instruments SN74LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVTH162374DL

Description
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74LVTH162374DL - Texas Instruments
Dallas, TX, United States
SN74LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74LVTH162374DL
SN74LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVTH162374DL
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-8673-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8673-5-ND
Flip Flops 296-8673-5-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - SN74LVTH162374DL - Rochester Electronics
Newburyport, MA, United States
SN74LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs

SN74LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Logic - Flip Flops - SN74LVTH162374DL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVTH162374DL
Logic - Flip Flops SN74LVTH162374DL
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVTH162374DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH162374DL
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH162374DL
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Flip Flops - SN74LVTH162374DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVTH162374DL 296-8673-5-ND SN74LVTH162374DL SN74LVTH162374DL SN74LVTH162374DL SN74LVTH162374DL
Product Name SN74LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 3.3V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State 3-State 3-State
Propagation Delay 5.3 ns 5.3 ns
fMAX 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers