Texas Instruments SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823APWT

Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote
Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC823APWT is a 9-bit bus-interface flip-flop with 3-state outputs in a 24-pin TSSOP package, designed for operation from 1.65 V to 3.6 V. It supports 5.5 V inputs on all ports, has a maximum propagation delay of 7.9 ns at 3.3 V, and maintains output ground bounce below 0.8 V and output undershoot above 2 V at 3.3 V. The device includes a clock-enable input and a synchronous clear, and its outputs enter a high-impedance state when the output-enable input is high. It operates from -40 °C to 85 °C and meets JESD17 for latch-up performance and JESD22 for ESD protection with 2000 V human-body model, 200 V machine model, and 1000 V charged-device model ratings.

Datasheet Summary
Powered by GS/AI

The SN74LVC823APWT is a 9-bit bus-interface flip-flop with 3-state outputs in a 24-pin TSSOP package, designed for operation from 1.65 V to 3.6 V. It supports 5.5 V inputs on all ports, has a maximum propagation delay of 7.9 ns at 3.3 V, and maintains output ground bounce below 0.8 V and output undershoot above 2 V at 3.3 V. The device includes a clock-enable input and a synchronous clear, and its outputs enter a high-impedance state when the output-enable input is high. It operates from -40 °C to 85 °C and meets JESD17 for latch-up performance and JESD22 for ESD protection with 2000 V human-body model, 200 V machine model, and 1000 V charged-device model ratings.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC823APWT - Texas Instruments
Dallas, TX, United States
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC823APWT
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823APWT
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-SN74LVC823APWTTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LVC823APWTCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LVC823APWTDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258404-SN74LVC823APWT
Integrated Circuits (ICs) - Logic - Flip Flops 1258404-SN74LVC823APWT
Win Source Part Number: 1258404-SN74LVC823AP WT Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 250 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC823APWTE4,TEX TISSN74LVC823APWT,SN 74LVC823APWT,296-SN7 4LVC823APWTTR,296-SN 74LVC823APWTDKR,SN74 LVC823APWTE4,SN74LVC 823APWTG4,SN74LVC823 APWTG4,296-SN74LVC82 3APWTCT,2156-SN74LVC 823APWT Base Product Number: 74LVC823

Win Source Part Number: 1258404-SN74LVC823APWT
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC823APWTE4,TEXTISSN74LVC823APWT,SN74LVC823APWT,296-SN74LVC823APWTTR,296-SN74LVC823APWTDKR,SN74LVC823APWTE4,SN74LVC823APWTG4,SN74LVC823APWTG4,296-SN74LVC823APWTCT,2156-SN74LVC823APWT
Base Product Number: 74LVC823

Buy Now Datasheet
Flip Flops - SN74LVC823APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC823APWT
Flip Flops SN74LVC823APWT
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC823APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC823APWT
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC823APWT
IC FF D-TYPE SNGL 9BIT 24TSSOP

IC FF D-TYPE SNGL 9BIT 24TSSOP

Supplier's Site
Logic - Flip Flops - SN74LVC823APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC823APWT
Logic - Flip Flops SN74LVC823APWT
IC FF D-TYPE SNGL 9BIT 24TSSOP

IC FF D-TYPE SNGL 9BIT 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC823APWT 296-SN74LVC823APWTTR-ND 1258404-SN74LVC823APWT SN74LVC823APWT SN74LVC823APWT SN74LVC823APWT
Product Name SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.9 ns 8 ns 8 ns
fMAX 100 MHz 150 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details