Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin ceramic flat pack (CFP) package, characterized for operation over the military temperature range of -55°C to 125°C, with output drive capability of -32 mA high-level and 64 mA low-level current, latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-CFP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack
OCTAL EDGE-TRIGGERED D-TYPE FLIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ABT374W | SNJ54ABT374W | SNJ54ABT374W |
| Product Name | SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D |