The SNJ54LVC374AJ is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin CDIP package, designed for operation from -55°C to 125°C. It supports input voltages up to 5.5V while operating with a supply voltage range of 2.7V to 3.6V. The device exhibits latch-up performance exceeding 250mA and ESD protection exceeding 2000V human-body model and 1000V charged-device model. It is intended for mixed-mode signal applications and supports live insertion and back-drive protection.
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-CDIP -55 to 125
OCTAL EDGE-TRIGGERED D-TYPE FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LVC374AJ | SNJ54LVC374AJ | SNJ54LVC374AJ |
| Product Name | SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 3.6V; 2V ~ 3.6V | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 9.5 ns | ||
| fMAX | 100 MHz |