Texas Instruments SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset SNJ54ALS74AW

Description
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - SNJ54ALS74AW - Texas Instruments
Dallas, TX, United States
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset
SNJ54ALS74AW
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset SNJ54ALS74AW
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 14-CFP -55 to 125

Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset 14-CFP -55 to 125

Buy Now Datasheet
 - SNJ54ALS74AW - Rochester Electronics
Newburyport, MA, United States
54ALS74A Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset

54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SNJ54ALS74AW
336216-SNJ54ALS74AW
Logic - Logic - Flip Flops - SNJ54ALS74AW 336216-SNJ54ALS74AW
Manufacturer: Texas Instruments Win Source Part Number: 336216-SNJ54ALS74AW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 336216-SNJ54ALS74AW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54ALS74AW
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54ALS74AW
DUAL POSITIVE-EDGE-TRIGGE RED D-T

DUAL POSITIVE-EDGE-TRIGGERED D-T

Supplier's Site
Flip Flops - SNJ54ALS74AW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54ALS74AW
Flip Flops SNJ54ALS74AW
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54ALS74AW SNJ54ALS74AW 336216-SNJ54ALS74AW SNJ54ALS74AW SNJ54ALS74AW
Product Name SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset Logic - Logic - Flip Flops - SNJ54ALS74AW Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered Positive-edge Triggered
Propagation Delay 18 ns
fMAX 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details