Texas Instruments SN54LS377 Octal D-type Flip-Flops With Enable SNJ54LS377J

Description
Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS377 Octal D-type Flip-Flops With Enable - SNJ54LS377J - Texas Instruments
Dallas, TX, United States
SN54LS377 Octal D-type Flip-Flops With Enable
SNJ54LS377J
SN54LS377 Octal D-type Flip-Flops With Enable SNJ54LS377J
Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125

Octal D-type Flip-Flops With Enable 20-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SNJ54LS377J
1256704-SNJ54LS377J
Logic - Logic - Flip Flops - SNJ54LS377J 1256704-SNJ54LS377J
Manufacturer: Texas Instruments Win Source Part Number: 1256704-SNJ54LS377J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256704-SNJ54LS377J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54LS377J
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54LS377J
OCTAL D-TYPE FLIP-FLOPS WITH ENA

OCTAL D-TYPE FLIP-FLOPS WITH ENA

Supplier's Site
Flip Flops - SNJ54LS377J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LS377J
Flip Flops SNJ54LS377J
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54LS377J 1256704-SNJ54LS377J SNJ54LS377J SNJ54LS377J
Product Name SN54LS377 Octal D-type Flip-Flops With Enable Logic - Logic - Flip Flops - SNJ54LS377J Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
Operating Current 28 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54F574LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details