The SN74LVTH273-EP is an octal D-type flip-flop designed for 3.3-V operation with TTL-compatible 5-V inputs, featuring bus-hold circuitry, direct clear, and support for partial power-down mode. It is available in a 20-pin SOP package and operates over a temperature range of −55°C to 125°C. The device supports I_off circuitry to prevent current backflow during power-down and meets JESD 17 for latch-up performance and JESD 22 for ESD protection with 2000-V human-body model and 200-V machine model ratings.
Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/04674-01XE |
| Product Name | SN74LVTH273-EP Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 3.3 |
| Propagation Delay | 4.9 ns |
| fMAX | 160 MHz |