Enhanced Product Dual Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/03652-01YE |
| Product Name | SN74AHC74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 18 ns |
| fMAX | 110 MHz |