Dual D-type positive-edge-trigge
Dual D-type Positive-Edge-Trigge
54HC74 Dual D-type Positive-Edge-Trigge
DUAL D-TYPE POSITIVE-EDGE-TRIGGE
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HC74FK | SNJ54HC74FK | SNJ54HC74FK | SNJ54HC74FK |
| Product Name | SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | |||
| Propagation Delay | 37 ns | |||
| fMAX | 28 MHz |