32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
Win Source Part Number: 1258356-SN74LVCH3237
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVCH
Type: D-Type
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 4
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 96-LFBGA
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 40 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-8617-1R,296-8617
Base Product Number: SN74LVCH3
Product Status: Obsolete
IC FF D-TYPE QUAD 8BIT 96LFBGA
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
IC FF D-TYPE QUAD 8BIT 96LFBGA
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVCH32374AGKER | 296-8617-2-ND | 1258356-SN74LVCH32374AGKER | SN74LVCH32374AGKER | SN74LVCH32374AGKER | SN74LVCH32374AGKER |
| Product Name | SN74LVCH32374A 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 4.9 ns | 4.5 ns | 4.5 ns | |||
| fMAX | 100 MHz | 150 MHz | 150 MHz |