Hex D-type flip-flops with clear in a 16-pin ceramic dual in-line package, operating from -55°C to 125°C.
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
D Flip-Flop, S Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 336302-SNJ54S174J
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54S174J | SNJ54S174J | 336302-SNJ54S174J | SNJ54S174J | SNJ54S174J | SNJ54S174J |
| Product Name | SN54S174 Hex D-type Flip-Flops With Clear | Logic - Logic - Flip Flops - SNJ54S174J | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Propagation Delay | 17 ns | |||||
| fMAX | 50 MHz | |||||
| Operating Current | 144 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |