Texas Instruments SN74S175 Quadruple D-Type Flip-Flops With Clear SN74S175D

Description
Quadruple D-Type Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote
Description
Quadruple D-Type Flip-Flops With Clear 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple D-Type Flip-Flops With Clear in a 16-pin SOIC package, operating from 0 to 70°C, with NIPDAU lead finish and Level-1-260C-UNLIM moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

Quadruple D-Type Flip-Flops With Clear in a 16-pin SOIC package, operating from 0 to 70°C, with NIPDAU lead finish and Level-1-260C-UNLIM moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
SN74S175 Quadruple D-Type Flip-Flops With Clear - SN74S175D - Texas Instruments
Dallas, TX, United States
SN74S175 Quadruple D-Type Flip-Flops With Clear
SN74S175D
SN74S175 Quadruple D-Type Flip-Flops With Clear SN74S175D
Quadruple D-Type Flip-Flops With Clear 16-SOIC 0 to 70

Quadruple D-Type Flip-Flops With Clear 16-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - SN74S175D-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
SN74S175D-ND
Flip Flops SN74S175D-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74S175D - Rochester Electronics
Newburyport, MA, United States
SN74S175 Quadruple D-Type Flip-Flops With Clear

SN74S175 Quadruple D-Type Flip-Flops With Clear

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258334-SN74S175D
Integrated Circuits (ICs) - Logic - Flip Flops 1258334-SN74S175D
Win Source Part Number: 1258334-SN74S175D Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74S Type: D-Type Standard Package: 40 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 1mA, 20mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 12ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 110 MHz ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 96 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74S175DE4,TEXTISSN 74S175D,SN74S175DE4, SN74S175DG4,SN74S175 DG4,2156-SN74S175D Base Product Number: 74S175

Win Source Part Number: 1258334-SN74S175D
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74S
Type: D-Type
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 1mA, 20mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 110 MHz
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 96 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74S175DE4,TEXTISSN74S175D,SN74S175DE4,SN74S175DG4,SN74S175DG4,2156-SN74S175D
Base Product Number: 74S175

Buy Now Datasheet
Flip Flops - SN74S175D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74S175D
Flip Flops SN74S175D
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - SN74S175D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74S175D
Logic - Flip Flops SN74S175D
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74S175D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74S175D
Integrated Circuits (ICs) - Logic - Flip Flops SN74S175D
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74S175D SN74S175D-ND SN74S175D 1258334-SN74S175D SN74S175D SN74S175D SN74S175D
Product Name SN74S175 Quadruple D-Type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 17 ns 12 ns 12 ns
fMAX 50 MHz 110 MHz 110 MHz
Operating Current 96 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686101QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 10 ns
View Details
4 suppliers
Flip Flops - 100351W-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details