Texas Instruments SN54S175 Quadruple D-type Flip-Flops With Clear SNJ54S175J

Description
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote
Description
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear in a 16-pin ceramic dual in-line package (CDIP), operating from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear in a 16-pin ceramic dual in-line package (CDIP), operating from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54S175 Quadruple D-type Flip-Flops With Clear - SNJ54S175J - Texas Instruments
Dallas, TX, United States
SN54S175 Quadruple D-type Flip-Flops With Clear
SNJ54S175J
SN54S175 Quadruple D-type Flip-Flops With Clear SNJ54S175J
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125

Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54S175J - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, S Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16

D Flip-Flop, S Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SNJ54S175J
1256755-SNJ54S175J
Logic - Logic - Flip Flops - SNJ54S175J 1256755-SNJ54S175J
Manufacturer: Texas Instruments Win Source Part Number: 1256755-SNJ54S175J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256755-SNJ54S175J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - SNJ54S175J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54S175J
Flip Flops SNJ54S175J
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - SNJ54S175J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54S175J
Flip Flops SNJ54S175J
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54S175J
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54S175J
QUADRUPLE D-TYPE FLIP-FLOPS WITH

QUADRUPLE D-TYPE FLIP-FLOPS WITH

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54S175J SNJ54S175J 1256755-SNJ54S175J SNJ54S175J SNJ54S175J SNJ54S175J
Product Name SN54S175 Quadruple D-type Flip-Flops With Clear Logic - Logic - Flip Flops - SNJ54S175J Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Propagation Delay 17 ns
fMAX 50 MHz
Operating Current 96 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details