Texas Instruments SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs SNJ54AS825AW

Description
8-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125
Request a Quote
Description
8-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-bit D-type flip-flops with 3-state outputs for bus interfacing, available in a 28-pin LCCC package, characterized for operation from -55°C to 125°C with multiuser output enables, clock enable, and asynchronous clear. Outputs feature undershoot-protection and power-up high-impedance state. The device supports buffered control inputs and no internal connections are present on pins 8 and 22.

Datasheet Summary
Powered by GS/AI

8-bit D-type flip-flops with 3-state outputs for bus interfacing, available in a 28-pin LCCC package, characterized for operation from -55°C to 125°C with multiuser output enables, clock enable, and asynchronous clear. Outputs feature undershoot-protection and power-up high-impedance state. The device supports buffered control inputs and no internal connections are present on pins 8 and 22.

Suppliers

Company
Product
Description
Supplier Links
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - SNJ54AS825AW - Texas Instruments
Dallas, TX, United States
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs
SNJ54AS825AW
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs SNJ54AS825AW
8-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125

8-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SNJ54AS825AW
Product Name SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT273T Octal D-Type Flip-Flops with Clear - 5962-9221503M2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
5 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DW - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
SN54LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details