The SN74LVTH374-EP is an octal edge-triggered D-type flip-flop designed for 3.3-V VCC operation with TTL-compatible 5-V inputs, featuring bus-hold circuitry, 3-state outputs, and enhanced reliability for extended temperature operation. It is packaged in a 20-pin TSSOP and operates over a temperature range of -40°C to 85°C. The device supports hot insertion, exhibits latch-up performance exceeding 500 mA per JESD 17, and meets ESD protection standards of 2000 V human-body model and 200 V machine model. Output ground bounce is less than 0.8 V at 3.3 V supply and 25°C. Power-up 3-state and I_off circuitry prevent current backflow during power transitions.
Enhanced Product 3.3-V Abt Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/04676-01XE |
| Product Name | SN74LVTH374-EP Enhanced Product 3.3-V Abt Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 4.5 ns |
| fMAX | 160 MHz |