Octal D-type flip-flops with clear in a 20-pin ceramic DIP package, operating from -55°C to 125°C, with a supply voltage range of 2V to 5.5V, direct clear input, and latch-up performance exceeding 250mA per JESD17. ESD protection exceeds 2000V human-body model and 1000V charged-device model.
Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
OCTAL D-TYPE FLIP-FLOPS WITH CLE
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54AHC273J | SNJ54AHC273J | SNJ54AHC273J |
| Product Name | SN54AHC273 Octal D-type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | |
| Propagation Delay | 19.5 ns | ||
| fMAX | 110 MHz |