Hex/Quadruple D-type Flip-Flops With Clear in a 20-pin LCCC package, operating from -55°C to 125°C, with direct-clear and buffered clock inputs, complementary outputs for each flip-flop, and fully buffered outputs for maximum isolation.
Hex/Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54AS175BFK |
| Product Name | SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Propagation Delay | 10 ns |
| fMAX | 125 MHz |
| Operating Current | 34 mA |