The SN54LS374 is an octal D-type edge-triggered flip-flop featuring 3-state outputs, designed for use in digital circuits requiring reliable data storage and transfer. This device allows for full parallel access for loading, making it suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The flip-flops are triggered on the positive edge of the clock signal, ensuring that the Q outputs reflect the D inputs at that moment. The SN54LS374 includes Schmitt-trigger buffered inputs for the clock, which enhance noise immunity by providing improved rejection of AC and DC noise. Additionally, the buffered output-control input allows the outputs to be placed in a high-impedance state, enabling easy connection to bus lines without significant loading. The device operates over a temperature range of -55°C to 125°C, making it suitable for various industrial applications.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125
OCTAL D-TYPE EDGE TRIGGERED FLIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LS374W | SNJ54LS374W |
| Product Name | SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | |
| Propagation Delay | 28 ns | |
| fMAX | 35 MHz | |
| Operating Current | 40 mA |