The SN74LVTH273DW is an octal D-type flip-flop designed for 3.3-V operation with TTL-compatible 5-V input and output voltage interfacing. It features a direct-clear input, buffered clock, and bus-hold circuitry on all data inputs to eliminate the need for external pullup or pulldown resistors. The device operates from a supply voltage of 2.7 V to 3.6 V and supports partial-power-down mode with Ioff circuitry to prevent current backflow. It is packaged in a 20-pin SOIC (DW) with an operating temperature range of -40°C to 85°C. The output current capability is specified at 48 mA for low state and -32 mA for high state. Latch-up performance exceeds 500 mA per JESD 17, and ESD protection exceeds 2000 V human-body model (A114-A) and 200 V machine model (A115-A).
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1256004-SN74LVTH273D
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH273
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
Current - Quiescent (Iq): 190μA
Max Propagation Delay at V, Max CL: 4.9ns at 3.3V, 50pF
D Flip-Flop, LVT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, BICMOS, PDSO20
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH273DW | 296-8713-5-ND | 1256004-SN74LVTH273DW | SN74LVTH273DW | SN74LVTH273DW | SN74LVTH273DW | SN74LVTH273DW |
| Product Name | SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74LVTH273DW | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | |||
| Propagation Delay | 4.9 ns | 4.9 ns | 4.9 ns | ||||
| fMAX | 160 MHz | 150 MHz | 150 MHz | ||||
| Operating Current | 5 mA |