Octal D-type flip-flops with direct clear, designed for 3.3-V operation with TTL interface compatibility to 5-V systems. The device features bus-hold circuitry on data inputs, supports partial-power-down mode with Ioff circuitry, and operates from 2.7 V to 3.6 V. It is offered in a 20-pin SOIC package with operating temperature range of -40°C to 85°C. Latch-up performance exceeds 500 mA per JESD 17, and ESD protection exceeds 2000-V human-body model and 200-V machine model.
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 211957-SN74LVTH273DW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH273DWRG4 | 211957-SN74LVTH273DWRG4 | SN74LVTH273DWRG4-ND | SN74LVTH273DWRG4 | SN74LVTH273DWRG4 | SN74LVTH273DWRG4 |
| Product Name | SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74LVTH273DWRG4 | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Propagation Delay | 4.9 ns | 4.9 ns | 4.9 ns | |||
| fMAX | 160 MHz | 150 MHz | 150 MHz | |||
| Operating Current | 5 mA |